Quantum Storage Systems Dividable Grid Container, Grey; Bin Colour Quantum Storage DG93030GY

Description
DIVIDABLE GRID CONTAINER, GREY; Bin Colour:Grey; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
DIVIDABLE GRID CONTAINER, GREY; Bin Colour:Grey; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Dividable Grid Container, Grey, is designed for efficient storage and organization. It features external dimensions of 22.5 inches in width, 17.5 inches in depth, and 3 inches in height. The container is constructed to be RoHS compliant, ensuring it meets environmental standards. It is suitable for various applications where modular storage solutions are required. The product is part of a series that includes multiple sizes and configurations, allowing for customization based on specific storage needs.

Datasheet Summary
Powered by GS/AI

The Dividable Grid Container, Grey, is designed for efficient storage and organization. It features external dimensions of 22.5 inches in width, 17.5 inches in depth, and 3 inches in height. The container is constructed to be RoHS compliant, ensuring it meets environmental standards. It is suitable for various applications where modular storage solutions are required. The product is part of a series that includes multiple sizes and configurations, allowing for customization based on specific storage needs.

Suppliers

Company
Product
Description
Supplier Links
Dividable Grid Container, Grey; Bin Colour Quantum Storage - 44AC4694 - Newark, An Avnet Company
Chicago, IL, United States
Dividable Grid Container, Grey; Bin Colour Quantum Storage
44AC4694
Dividable Grid Container, Grey; Bin Colour Quantum Storage 44AC4694
DIVIDABLE GRID CONTAINER, GREY; Bin Colour:Grey; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

DIVIDABLE GRID CONTAINER, GREY; Bin Colour:Grey; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC4694
Product Name Dividable Grid Container, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details