Quantum Storage Systems Conductive Dividable Grid Container, Blk; Bin Colour Quantum Storage DG93030CO

Description
CONDUCTIVE DIVIDABLE GRID CONTAINER, BLK; Bin Colour:Black; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:100lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE DIVIDABLE GRID CONTAINER, BLK; Bin Colour:Black; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:100lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Dividable Grid Container, Blk; Bin Colour Quantum Storage - 42AC4639 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Dividable Grid Container, Blk; Bin Colour Quantum Storage
42AC4639
Conductive Dividable Grid Container, Blk; Bin Colour Quantum Storage 42AC4639
CONDUCTIVE DIVIDABLE GRID CONTAINER, BLK; Bin Colour:Black; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:100lb; Product Range:- RoHS Compliant: Yes

CONDUCTIVE DIVIDABLE GRID CONTAINER, BLK; Bin Colour:Black; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:100lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4639
Product Name Conductive Dividable Grid Container, Blk; Bin Colour Quantum Storage
Capacity 100 lbs (45 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details