Quantum Storage Systems Dividable Grid Container, Blue; Bin Colour Quantum Storage DG93030BL

Description
DIVIDABLE GRID CONTAINER, BLUE; Bin Colour:Blue; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIVIDABLE GRID CONTAINER, BLUE; Bin Colour:Blue; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dividable Grid Container, Blue; Bin Colour Quantum Storage - 44AC4693 - Newark, An Avnet Company
Chicago, IL, United States
Dividable Grid Container, Blue; Bin Colour Quantum Storage
44AC4693
Dividable Grid Container, Blue; Bin Colour Quantum Storage 44AC4693
DIVIDABLE GRID CONTAINER, BLUE; Bin Colour:Blue; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

DIVIDABLE GRID CONTAINER, BLUE; Bin Colour:Blue; External Height:3"; External Width:22.5"; External Depth:17.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC4693
Product Name Dividable Grid Container, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 2542634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 10000 lbs (4535 kg)
Length 16 inch (415 mm)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details