Quantum Storage Systems Dividable Grid Container, Grey; Bin Colour Quantum Storage DG92080GY

Description
DIVIDABLE GRID CONTAINER, GREY; Bin Colour:Grey; External Height:8"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
DIVIDABLE GRID CONTAINER, GREY; Bin Colour:Grey; External Height:8"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Dividable Grid Container, Grey, is designed for versatile storage solutions. It features external dimensions of 16.5 inches in width, 10.875 inches in depth, and a height of 8 inches. The container is constructed to be RoHS compliant, ensuring it meets environmental safety standards. It is suitable for organizing various components and can be customized with dividers and snap-on covers, which are sold separately. This product is ideal for engineers seeking a reliable and adaptable storage option for their projects.

Datasheet Summary
Powered by GS/AI

The Dividable Grid Container, Grey, is designed for versatile storage solutions. It features external dimensions of 16.5 inches in width, 10.875 inches in depth, and a height of 8 inches. The container is constructed to be RoHS compliant, ensuring it meets environmental safety standards. It is suitable for organizing various components and can be customized with dividers and snap-on covers, which are sold separately. This product is ideal for engineers seeking a reliable and adaptable storage option for their projects.

Suppliers

Company
Product
Description
Supplier Links
Dividable Grid Container, Grey; Bin Colour Quantum Storage - 44AC4691 - Newark, An Avnet Company
Chicago, IL, United States
Dividable Grid Container, Grey; Bin Colour Quantum Storage
44AC4691
Dividable Grid Container, Grey; Bin Colour Quantum Storage 44AC4691
DIVIDABLE GRID CONTAINER, GREY; Bin Colour:Grey; External Height:8"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

DIVIDABLE GRID CONTAINER, GREY; Bin Colour:Grey; External Height:8"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC4691
Product Name Dividable Grid Container, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Trolleys - 1357332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
Length 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details