Quantum Storage Systems Conductive Dividable Grid Container, Blk; Bin Colour Quantum Storage DG92060CO

Description
CONDUCTIVE DIVIDABLE GRID CONTAINER, BLK; Bin Colour:Black; External Height:6"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:100lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONDUCTIVE DIVIDABLE GRID CONTAINER, BLK; Bin Colour:Black; External Height:6"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:100lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Dividable Grid Container, Blk; Bin Colour Quantum Storage - 42AC4633 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Dividable Grid Container, Blk; Bin Colour Quantum Storage
42AC4633
Conductive Dividable Grid Container, Blk; Bin Colour Quantum Storage 42AC4633
CONDUCTIVE DIVIDABLE GRID CONTAINER, BLK; Bin Colour:Black; External Height:6"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:100lb; Product Range:- RoHS Compliant: Yes

CONDUCTIVE DIVIDABLE GRID CONTAINER, BLK; Bin Colour:Black; External Height:6"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:100lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC4633
Product Name Conductive Dividable Grid Container, Blk; Bin Colour Quantum Storage
Capacity 100 lbs (45 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 1874986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Length 12 inch (310 mm)
Width 13 inch (335 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details