Quantum Storage Systems Dividable Grid Container, Red; Bin Colour Quantum Storage DG92035RD

Description
DIVIDABLE GRID CONTAINER, RED; Bin Colour:Red; External Height:3.5"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIVIDABLE GRID CONTAINER, RED; Bin Colour:Red; External Height:3.5"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dividable Grid Container, Red; Bin Colour Quantum Storage - 44AC4686 - Newark, An Avnet Company
Chicago, IL, United States
Dividable Grid Container, Red; Bin Colour Quantum Storage
44AC4686
Dividable Grid Container, Red; Bin Colour Quantum Storage 44AC4686
DIVIDABLE GRID CONTAINER, RED; Bin Colour:Red; External Height:3.5"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

DIVIDABLE GRID CONTAINER, RED; Bin Colour:Red; External Height:3.5"; External Width:16.5"; External Depth:10.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC4686
Product Name Dividable Grid Container, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details