Quantum Storage Systems Closed Shelving, 7Shelves; Shelving Unit Type Quantum Storage CL75-1236-7

Description
CLOSED SHELVING, 7SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 7SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves; Shelving Unit Type Quantum Storage - 42AC4581 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves; Shelving Unit Type Quantum Storage
42AC4581
Closed Shelving, 7Shelves; Shelving Unit Type Quantum Storage 42AC4581
CLOSED SHELVING, 7SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4581
Product Name Closed Shelving, 7Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3741338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Material Steel
View Details
Open shelving - SRE3020 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details