Quantum Storage Systems Closed Shelving, 6Shelves; Shelving Unit Type Quantum Storage CL75-1236-6

Description
CLOSED SHELVING, 6SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 6SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 6Shelves; Shelving Unit Type Quantum Storage - 42AC4580 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 6Shelves; Shelving Unit Type Quantum Storage
42AC4580
Closed Shelving, 6Shelves; Shelving Unit Type Quantum Storage 42AC4580
CLOSED SHELVING, 6SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 6SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4580
Product Name Closed Shelving, 6Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 500623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 16.77 inch (426 mm)
View Details
Closed shelving - SRE3030 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details