Quantum Storage Systems Closed Shelving, 6Shelves; Shelving Unit Type Quantum Storage CL39-1836-6

Description
CLOSED SHELVING, 6SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 6SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 6Shelves; Shelving Unit Type Quantum Storage - 42AC4577 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 6Shelves; Shelving Unit Type Quantum Storage
42AC4577
Closed Shelving, 6Shelves; Shelving Unit Type Quantum Storage 42AC4577
CLOSED SHELVING, 6SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 6SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4577
Product Name Closed Shelving, 6Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with sliding panels - SRE1C-EC750103 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
PCB Holders - 2189193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 23.62 inch (600 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details