Quantum Storage Systems Closed Shelving, 5Shelves; Shelving Unit Type Quantum Storage CL39-1236-5

Description
CLOSED SHELVING, 5SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 5SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 5Shelves; Shelving Unit Type Quantum Storage - 42AC4573 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 5Shelves; Shelving Unit Type Quantum Storage
42AC4573
Closed Shelving, 5Shelves; Shelving Unit Type Quantum Storage 42AC4573
CLOSED SHELVING, 5SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 5SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4573
Product Name Closed Shelving, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 500623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 16.77 inch (426 mm)
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Spray Can Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details