Quantum Storage Systems Closed Shelving, 4Shelves; Shelving Unit Type Quantum Storage CL39-1236-4

Description
CLOSED SHELVING, 4SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 4SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 4Shelves; Shelving Unit Type Quantum Storage - 42AC4572 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 4Shelves; Shelving Unit Type Quantum Storage
42AC4572
Closed Shelving, 4Shelves; Shelving Unit Type Quantum Storage 42AC4572
CLOSED SHELVING, 4SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 4SHELVES; Shelving Unit Type:Closed Shelving; Height:39"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4572
Product Name Closed Shelving, 4Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Racks - 2228267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details