Quantum Storage Systems Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage CL2475-603YL

Description
CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage - 44AC4643 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage
44AC4643
Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage 44AC4643
CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4643
Product Name Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 473871 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 11.81 inch (300 mm)
Width 16.54 inch (420 mm)
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details