Quantum Storage Systems Closed Shelving, 13Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage CL2475-603RD

Description
CLOSED SHELVING, 13SHELVES, 72BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 72BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage - 44AC4642 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage
44AC4642
Closed Shelving, 13Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage 44AC4642
CLOSED SHELVING, 13SHELVES, 72BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 72BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4642
Product Name Closed Shelving, 13Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Shelving with drawers - R5SHC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details