Quantum Storage Systems Closed Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage CL2475-603GY

Description
CLOSED SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage - 44AC4641 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage
44AC4641
Closed Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage 44AC4641
CLOSED SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:24"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4641
Product Name Closed Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 1863287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details