Quantum Storage Systems Closed Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage CL2439-603RD

Description
CLOSED SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
CLOSED SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage - 44AC4638 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage
44AC4638
Closed Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage 44AC4638
CLOSED SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4638
Product Name Closed Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Spray Can Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details