Quantum Storage Systems Closed Shelving, 7Shelves, 36Bins, Blue; Shelving Unit Type Quantum Storage CL2439-603BL

Description
CLOSED SHELVING, 7SHELVES, 36BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
CLOSED SHELVING, 7SHELVES, 36BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 36Bins, Blue; Shelving Unit Type Quantum Storage - 44AC4636 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 36Bins, Blue; Shelving Unit Type Quantum Storage
44AC4636
Closed Shelving, 7Shelves, 36Bins, Blue; Shelving Unit Type Quantum Storage 44AC4636
CLOSED SHELVING, 7SHELVES, 36BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 36BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:24"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4636
Product Name Closed Shelving, 7Shelves, 36Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 230201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 39.37 inch (1000 mm)
Material Steel
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details