Quantum Storage Systems Closed Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage CL18G-75-1836-5

Description
CLOSED SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage - 42AC4264 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
42AC4264
Closed Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage 42AC4264
CLOSED SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, STARTER KIT, 5SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:800lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4264
Product Name Closed Shelving, Starter Kit, 5Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 800 lbs (363 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 550016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10 inch (254 mm)
Width 13.9 inch (353 mm)
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Spray Can Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details