Quantum Storage Systems Closed Shelving, 13Shelves, 90Bins, Yel; Shelving Unit Type Quantum Storage CL1875-624YL

Description
CLOSED SHELVING, 13SHELVES, 90BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 90BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 90Bins, Yel; Shelving Unit Type Quantum Storage - 44AC4635 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 90Bins, Yel; Shelving Unit Type Quantum Storage
44AC4635
Closed Shelving, 13Shelves, 90Bins, Yel; Shelving Unit Type Quantum Storage 44AC4635
CLOSED SHELVING, 13SHELVES, 90BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 90BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4635
Product Name Closed Shelving, 13Shelves, 90Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details