Quantum Storage Systems Closed Shelving, 13Shelves, 90Bins, Red; Shelving Unit Type Quantum Storage CL1875-624RD

Description
CLOSED SHELVING, 13SHELVES, 90BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 90BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 90Bins, Red; Shelving Unit Type Quantum Storage - 44AC4634 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 90Bins, Red; Shelving Unit Type Quantum Storage
44AC4634
Closed Shelving, 13Shelves, 90Bins, Red; Shelving Unit Type Quantum Storage 44AC4634
CLOSED SHELVING, 13SHELVES, 90BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 90BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4634
Product Name Closed Shelving, 13Shelves, 90Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
PCB Holders - 2189193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 23.62 inch (600 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details