Quantum Storage Systems Closed Shelving, 13Shelves, 90Bins, Blue; Shelving Unit Type Quantum Storage CL1875-624BL

Description
CLOSED SHELVING, 13SHELVES, 90BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 90BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 90Bins, Blue; Shelving Unit Type Quantum Storage - 44AC4632 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 90Bins, Blue; Shelving Unit Type Quantum Storage
44AC4632
Closed Shelving, 13Shelves, 90Bins, Blue; Shelving Unit Type Quantum Storage 44AC4632
CLOSED SHELVING, 13SHELVES, 90BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 90BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:90; Height:75"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4632
Product Name Closed Shelving, 13Shelves, 90Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 7870339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 19.69 inch (500 mm)
View Details
Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details