Quantum Storage Systems Closed Shelving, 13Shelves, 48Bins, Yel; Shelving Unit Type Quantum Storage CL1875-606YL

Description
CLOSED SHELVING, 13SHELVES, 48BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 48BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 48Bins, Yel; Shelving Unit Type Quantum Storage - 44AC4631 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 48Bins, Yel; Shelving Unit Type Quantum Storage
44AC4631
Closed Shelving, 13Shelves, 48Bins, Yel; Shelving Unit Type Quantum Storage 44AC4631
CLOSED SHELVING, 13SHELVES, 48BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 48BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4631
Product Name Closed Shelving, 13Shelves, 48Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Shelving with Sloped Shelves - SRE1T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details