Quantum Storage Systems Closed Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage CL1875-606RD

Description
CLOSED SHELVING, 13SHELVES, 48BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
CLOSED SHELVING, 13SHELVES, 48BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Closed Shelving unit features 13 shelves and 48 bins, designed for efficient storage and organization. It has a height of 75 inches, a width of 18 inches, and a length of 36 inches. The unit is constructed from steel, providing durability and strength, with a load capacity of 400 pounds. The bins are colored red, enhancing visibility and organization. This shelving unit is RoHS compliant, indicating it meets environmental standards. It is suitable for applications requiring high-density, heavy-duty, dust-free, and secure storage solutions.

Datasheet Summary
Powered by GS/AI

The Closed Shelving unit features 13 shelves and 48 bins, designed for efficient storage and organization. It has a height of 75 inches, a width of 18 inches, and a length of 36 inches. The unit is constructed from steel, providing durability and strength, with a load capacity of 400 pounds. The bins are colored red, enhancing visibility and organization. This shelving unit is RoHS compliant, indicating it meets environmental standards. It is suitable for applications requiring high-density, heavy-duty, dust-free, and secure storage solutions.

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage - 44AC4630 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage
44AC4630
Closed Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage 44AC4630
CLOSED SHELVING, 13SHELVES, 48BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 48BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4630
Product Name Closed Shelving, 13Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4012M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 519497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 353 to 2646 lbs (160 to 1200 kg)
Width 19.69 inch (500 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details