Quantum Storage Systems Closed Shelving, 13Shelves, 48Bins, Grey; Shelving Unit Type Quantum Storage CL1875-606GY

Description
CLOSED SHELVING, 13SHELVES, 48BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
CLOSED SHELVING, 13SHELVES, 48BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 48Bins, Grey; Shelving Unit Type Quantum Storage - 44AC4629 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 48Bins, Grey; Shelving Unit Type Quantum Storage
44AC4629
Closed Shelving, 13Shelves, 48Bins, Grey; Shelving Unit Type Quantum Storage 44AC4629
CLOSED SHELVING, 13SHELVES, 48BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 48BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4629
Product Name Closed Shelving, 13Shelves, 48Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details