Quantum Storage Systems Closed Shelving, 13Shelves, 108Bins, Gry; Shelving Unit Type Quantum Storage CL1875-604GY

Description
CLOSED SHELVING, 13SHELVES, 108BINS, GRY; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
CLOSED SHELVING, 13SHELVES, 108BINS, GRY; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Closed Shelving unit from Newark, an Avnet Company, features 13 shelves and 108 bins, designed for high-density, heavy-duty storage. The unit measures 75 inches in height, 18 inches in width, and 36 inches in length, making it suitable for various storage needs. Constructed from steel, it offers a load capacity of 400 pounds, ensuring durability and strength for storing items securely. The bins are grey in color, contributing to a clean and organized appearance. This shelving unit is RoHS compliant, indicating adherence to environmental standards.

Datasheet Summary
Powered by GS/AI

The Closed Shelving unit from Newark, an Avnet Company, features 13 shelves and 108 bins, designed for high-density, heavy-duty storage. The unit measures 75 inches in height, 18 inches in width, and 36 inches in length, making it suitable for various storage needs. Constructed from steel, it offers a load capacity of 400 pounds, ensuring durability and strength for storing items securely. The bins are grey in color, contributing to a clean and organized appearance. This shelving unit is RoHS compliant, indicating adherence to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 108Bins, Gry; Shelving Unit Type Quantum Storage - 44AC4625 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 108Bins, Gry; Shelving Unit Type Quantum Storage
44AC4625
Closed Shelving, 13Shelves, 108Bins, Gry; Shelving Unit Type Quantum Storage 44AC4625
CLOSED SHELVING, 13SHELVES, 108BINS, GRY; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 108BINS, GRY; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4625
Product Name Closed Shelving, 13Shelves, 108Bins, Gry; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Shelving with drawers - R5SHC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details