Quantum Storage Systems Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage CL1875-602YL

Description
CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage - 44AC4623 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage
44AC4623
Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage 44AC4623
CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4623
Product Name Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 2387223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details