Quantum Storage Systems Closed Shelving, 13Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage CL1875-602RD

Description
CLOSED SHELVING, 13SHELVES, 72BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
CLOSED SHELVING, 13SHELVES, 72BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage - 44AC4622 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage
44AC4622
Closed Shelving, 13Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage 44AC4622
CLOSED SHELVING, 13SHELVES, 72BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 72BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4622
Product Name Closed Shelving, 13Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Rack Rails - 630293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 27.56 lbs (12.5 kg)
Depth 8.74 inch (222 mm)
View Details
Mobile shelving & Mini-Racking - SRE4507SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details