Quantum Storage Systems Euro Drawer Closed Shelving, 13Shelves; Shelving Unit Type Quantum Storage CL1875-000

Description
EURO DRAWER CLOSED SHELVING, 13SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EURO DRAWER CLOSED SHELVING, 13SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Euro Drawer Closed Shelving, 13Shelves; Shelving Unit Type Quantum Storage - 42AC4385 - Newark, An Avnet Company
Chicago, IL, United States
Euro Drawer Closed Shelving, 13Shelves; Shelving Unit Type Quantum Storage
42AC4385
Euro Drawer Closed Shelving, 13Shelves; Shelving Unit Type Quantum Storage 42AC4385
EURO DRAWER CLOSED SHELVING, 13SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

EURO DRAWER CLOSED SHELVING, 13SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4385
Product Name Euro Drawer Closed Shelving, 13Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with sliding panels - SRE2C-HE870105 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 2228271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details