Quantum Storage Systems Closed Shelving, 7Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage CL1839-624RD

Description
CLOSED SHELVING, 7SHELVES, 45BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
CLOSED SHELVING, 7SHELVES, 45BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage - 44AC4618 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage
44AC4618
Closed Shelving, 7Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage 44AC4618
CLOSED SHELVING, 7SHELVES, 45BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 45BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4618
Product Name Closed Shelving, 7Shelves, 45Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized units - GT-C1019S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details