Quantum Storage Systems Closed Shelving, 7Shelves, 45Bins, Grey; Shelving Unit Type Quantum Storage CL1839-624GY

Description
CLOSED SHELVING, 7SHELVES, 45BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 7SHELVES, 45BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 45Bins, Grey; Shelving Unit Type Quantum Storage - 44AC4617 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 45Bins, Grey; Shelving Unit Type Quantum Storage
44AC4617
Closed Shelving, 7Shelves, 45Bins, Grey; Shelving Unit Type Quantum Storage 44AC4617
CLOSED SHELVING, 7SHELVES, 45BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 45BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4617
Product Name Closed Shelving, 7Shelves, 45Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2761182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Spray Can Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details