Quantum Storage Systems Closed Shelving, 7Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage CL1839-624BL

Description
CLOSED SHELVING, 7SHELVES, 45BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 7SHELVES, 45BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage - 44AC4616 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage
44AC4616
Closed Shelving, 7Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage 44AC4616
CLOSED SHELVING, 7SHELVES, 45BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 45BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:45; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4616
Product Name Closed Shelving, 7Shelves, 45Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 223758 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.75 inch (400 mm)
Material Steel
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details