Quantum Storage Systems Closed Shelving, 7Shelves, 54Bins, Red; Shelving Unit Type Quantum Storage CL1839-604RD

Description
CLOSED SHELVING, 7SHELVES, 54BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 7SHELVES, 54BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 54Bins, Red; Shelving Unit Type Quantum Storage - 44AC4614 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 54Bins, Red; Shelving Unit Type Quantum Storage
44AC4614
Closed Shelving, 7Shelves, 54Bins, Red; Shelving Unit Type Quantum Storage 44AC4614
CLOSED SHELVING, 7SHELVES, 54BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 54BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4614
Product Name Closed Shelving, 7Shelves, 54Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 630266 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 22.01 inch (559 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details