Quantum Storage Systems Closed Shelving, 7Shelves, 54Bins, Blue; Shelving Unit Type Quantum Storage CL1839-604BL

Description
CLOSED SHELVING, 7SHELVES, 54BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 7SHELVES, 54BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 54Bins, Blue; Shelving Unit Type Quantum Storage - 44AC4612 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 54Bins, Blue; Shelving Unit Type Quantum Storage
44AC4612
Closed Shelving, 7Shelves, 54Bins, Blue; Shelving Unit Type Quantum Storage 44AC4612
CLOSED SHELVING, 7SHELVES, 54BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 54BINS, BLUE; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4612
Product Name Closed Shelving, 7Shelves, 54Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details