Quantum Storage Systems Closed Shelving, 13Shelves, 48Bins, Grey; Shelving Unit Type Quantum Storage CL1275-701GY

Description
CLOSED SHELVING, 13SHELVES, 48BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 48BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 48Bins, Grey; Shelving Unit Type Quantum Storage - 44AC4601 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 48Bins, Grey; Shelving Unit Type Quantum Storage
44AC4601
Closed Shelving, 13Shelves, 48Bins, Grey; Shelving Unit Type Quantum Storage 44AC4601
CLOSED SHELVING, 13SHELVES, 48BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 48BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4601
Product Name Closed Shelving, 13Shelves, 48Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Subracks - 500623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 16.77 inch (426 mm)
View Details
Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details