Quantum Storage Systems Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage CL1275-601YL

Description
CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage - 44AC4599 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage
44AC4599
Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage 44AC4599
CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 72BINS, YEL; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4599
Product Name Closed Shelving, 13Shelves, 72Bins, Yel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5081W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details