Quantum Storage Systems Closed Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage CL1275-601GY

Description
CLOSED SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage - 44AC4597 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage
44AC4597
Closed Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage 44AC4597
CLOSED SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 72BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:72; Height:75"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4597
Product Name Closed Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 2387223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Shelving with drawers - R5SEE-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details