Quantum Storage Systems Closed Shelving, 13Shelves, 108Bins, Red; Shelving Unit Type Quantum Storage CL1275-401RD

Description
CLOSED SHELVING, 13SHELVES, 108BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 13SHELVES, 108BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 13Shelves, 108Bins, Red; Shelving Unit Type Quantum Storage - 44AC4590 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 13Shelves, 108Bins, Red; Shelving Unit Type Quantum Storage
44AC4590
Closed Shelving, 13Shelves, 108Bins, Red; Shelving Unit Type Quantum Storage 44AC4590
CLOSED SHELVING, 13SHELVES, 108BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 13SHELVES, 108BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:108; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4590
Product Name Closed Shelving, 13Shelves, 108Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Open shelving - SRE3018 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details