Quantum Storage Systems Euro Drawer Closed Shelving, 13Shelves; Shelving Unit Type Quantum Storage CL1275-000

Description
EURO DRAWER CLOSED SHELVING, 13SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EURO DRAWER CLOSED SHELVING, 13SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Euro Drawer Closed Shelving, 13Shelves; Shelving Unit Type Quantum Storage - 42AC4195 - Newark, An Avnet Company
Chicago, IL, United States
Euro Drawer Closed Shelving, 13Shelves; Shelving Unit Type Quantum Storage
42AC4195
Euro Drawer Closed Shelving, 13Shelves; Shelving Unit Type Quantum Storage 42AC4195
EURO DRAWER CLOSED SHELVING, 13SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

EURO DRAWER CLOSED SHELVING, 13SHELVES; Shelving Unit Type:Closed Shelving; Height:75"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC4195
Product Name Euro Drawer Closed Shelving, 13Shelves; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Shelving with drawers - R5SHC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details