Quantum Storage Systems Closed Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage CL1239-601RD

Description
CLOSED SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
CLOSED SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage - 44AC4586 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage
44AC4586
Closed Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage 44AC4586
CLOSED SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4586
Product Name Closed Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 1.18 inch (30 mm)
Width 12.2 inch (310 mm)
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details