Quantum Storage Systems Closed Shelving, 7Shelves, 36Bins, Grey; Shelving Unit Type Quantum Storage CL1239-601GY

Description
CLOSED SHELVING, 7SHELVES, 36BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CLOSED SHELVING, 7SHELVES, 36BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 36Bins, Grey; Shelving Unit Type Quantum Storage - 44AC4585 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 36Bins, Grey; Shelving Unit Type Quantum Storage
44AC4585
Closed Shelving, 7Shelves, 36Bins, Grey; Shelving Unit Type Quantum Storage 44AC4585
CLOSED SHELVING, 7SHELVES, 36BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 36BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4585
Product Name Closed Shelving, 7Shelves, 36Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 1863282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Economy Rack Shelf - ER-S1 - Video Mount Products
Video Mount Products
Specs
Type Shelving
Depth 12.5 inch (317 mm)
Length 2.6 inch (66.04 mm)
View Details