Quantum Storage Systems Closed Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage CL1239-401GY

Description
CLOSED SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
CLOSED SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Closed Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage - 44AC4581 - Newark, An Avnet Company
Chicago, IL, United States
Closed Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage
44AC4581
Closed Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage 44AC4581
CLOSED SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

CLOSED SHELVING, 7SHELVES, 54BINS, GREY; Shelving Unit Type:Closed Shelving; No. of Bins:54; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4581
Product Name Closed Shelving, 7Shelves, 54Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
RS Components, Ltd.
Specs
Type Racking
Depth 0.6693 inch (17 mm)
Width 0.5512 inch (14 mm)
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details