Quantum Storage Systems Cart Cover, Nylon, Blue; Cover Material Quantum Storage CC247274BNZ

Description
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:74"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:74"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Nylon, Blue; Cover Material Quantum Storage - 44AC4569 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Nylon, Blue; Cover Material Quantum Storage
44AC4569
Cart Cover, Nylon, Blue; Cover Material Quantum Storage 44AC4569
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:74"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes

CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:74"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4569
Product Name Cart Cover, Nylon, Blue; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Mini-Racking - SRE5080W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Pallet shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details