Quantum Storage Systems Cart Cover, Nylon, White; Cover Material Quantum Storage CC247263WNV

Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Nylon, White; Cover Material Quantum Storage - 44AC4566 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Nylon, White; Cover Material Quantum Storage
44AC4566
Cart Cover, Nylon, White; Cover Material Quantum Storage 44AC4566
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes

CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4566
Product Name Cart Cover, Nylon, White; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4531SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
PCB Holders - 2189193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 23.62 inch (600 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details