Quantum Storage Systems Cart Cover, Nylon, Blue; Cover Material Quantum Storage CC247263BNV

Description
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:63"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:63"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Nylon, Blue; Cover Material Quantum Storage - 44AC4556 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Nylon, Blue; Cover Material Quantum Storage
44AC4556
Cart Cover, Nylon, Blue; Cover Material Quantum Storage 44AC4556
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:63"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes

CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:63"; Width:24"; Length:72"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4556
Product Name Cart Cover, Nylon, Blue; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Server Rack Shelves - 2463393 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details