Quantum Storage Systems Cart Cover, Nylon, Blue; Cover Material Quantum Storage CC244874BNV

Description
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:74"; Width:24"; Length:48"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:74"; Width:24"; Length:48"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Nylon, Blue; Cover Material Quantum Storage - 44AC4520 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Nylon, Blue; Cover Material Quantum Storage
44AC4520
Cart Cover, Nylon, Blue; Cover Material Quantum Storage 44AC4520
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:74"; Width:24"; Length:48"; Product Range:- RoHS Compliant: Yes

CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:74"; Width:24"; Length:48"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4520
Product Name Cart Cover, Nylon, Blue; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-C1074S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details