Quantum Storage Systems Cart Cover, Nylon, White; Cover Material Quantum Storage CC244863WNV

Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:48"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:48"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Nylon, White; Cover Material Quantum Storage - 44AC4518 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Nylon, White; Cover Material Quantum Storage
44AC4518
Cart Cover, Nylon, White; Cover Material Quantum Storage 44AC4518
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:48"; Product Range:- RoHS Compliant: Yes

CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:48"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4518
Product Name Cart Cover, Nylon, White; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5152S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details