Quantum Storage Systems Cart Cover, Nylon, White; Cover Material Quantum Storage CC243674WNV

Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:74"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:74"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Nylon, White; Cover Material Quantum Storage - 44AC4506 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Nylon, White; Cover Material Quantum Storage
44AC4506
Cart Cover, Nylon, White; Cover Material Quantum Storage 44AC4506
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:74"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes

CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:74"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4506
Product Name Cart Cover, Nylon, White; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details