Quantum Storage Systems Cart Cover, Nylon, White; Cover Material Quantum Storage CC243663WNZ

Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Nylon, White; Cover Material Quantum Storage - 44AC4495 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Nylon, White; Cover Material Quantum Storage
44AC4495
Cart Cover, Nylon, White; Cover Material Quantum Storage 44AC4495
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes

CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4495
Product Name Cart Cover, Nylon, White; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details