Quantum Storage Systems Cart Cover, Nylon, White; Cover Material Quantum Storage CC243663WNV

Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes
Description
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cart Cover, Nylon, White, is designed for use in protecting carts from environmental factors such as airborne dust, moisture, and potential pilferage. This cover is made from durable nylon material and measures 63 inches in height, 24 inches in width, and 36 inches in length. It is part of a range that includes various sizes and colors, allowing for customization based on specific needs. The product is RoHS compliant, ensuring it meets environmental safety standards. This cover is suitable for applications where cart protection is essential, making it a practical choice for engineers looking for reliable storage solutions.

Datasheet Summary
Powered by GS/AI

The Cart Cover, Nylon, White, is designed for use in protecting carts from environmental factors such as airborne dust, moisture, and potential pilferage. This cover is made from durable nylon material and measures 63 inches in height, 24 inches in width, and 36 inches in length. It is part of a range that includes various sizes and colors, allowing for customization based on specific needs. The product is RoHS compliant, ensuring it meets environmental safety standards. This cover is suitable for applications where cart protection is essential, making it a practical choice for engineers looking for reliable storage solutions.

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Nylon, White; Cover Material Quantum Storage - 44AC4494 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Nylon, White; Cover Material Quantum Storage
44AC4494
Cart Cover, Nylon, White; Cover Material Quantum Storage 44AC4494
CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes

CART COVER, NYLON, WHITE; Cover Material:Polyamide; Cover Color:White; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4494
Product Name Cart Cover, Nylon, White; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 3268710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 35.04 inch (890 mm)
Width 33.07 inch (840 mm)
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details