Quantum Storage Systems Cart Cover, Nylon, Blue; Cover Material Quantum Storage CC243663BNZ

Description
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Nylon, Blue; Cover Material Quantum Storage - 44AC4485 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Nylon, Blue; Cover Material Quantum Storage
44AC4485
Cart Cover, Nylon, Blue; Cover Material Quantum Storage 44AC4485
CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes

CART COVER, NYLON, BLUE; Cover Material:Polyamide; Cover Color:Blue; Height:63"; Width:24"; Length:36"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4485
Product Name Cart Cover, Nylon, Blue; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details