Quantum Storage Systems Cart Cover, Vinyl, Clear; Cover Material Quantum Storage CC187274CVV

Description
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:74"; Width:18"; Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:74"; Width:18"; Length:72"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage - 44AC4478 - Newark, An Avnet Company
Chicago, IL, United States
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage
44AC4478
Cart Cover, Vinyl, Clear; Cover Material Quantum Storage 44AC4478
CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:74"; Width:18"; Length:72"; Product Range:- RoHS Compliant: Yes

CART COVER, VINYL, CLEAR; Cover Material:Vinyl; Cover Color:Clear; Height:74"; Width:18"; Length:72"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC4478
Product Name Cart Cover, Vinyl, Clear; Cover Material Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SHC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details